AIA/NAS - NA0026

PROCUREMENT SPECIFICATION, METRIC FASTENERS, A-286 CRES EXTERNALLY THREADED, 1100 MPa TENSILE, 660 MPa SHEAR

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 29 July 2011
Status: active
Page Count: 12
scope:

This specification defines the requirements for CRES externally threaded fasteners for use up to 650 °C procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes which modify the requirements of this specification. Receiving contractors may reject any lot which does not conform.

Recommendations for improvements or correction of this specification should be directed to NASC representative of a using aerospace company or to National Aerospace Standards Committee, Aerospace Industries Association, 1000 Wilson Boulevard, Suite 1700, Arlington, VA 22209.

Document History

January 31, 2023
PROCUREMENT SPECIFICATION, METRIC FASTENERS, A-286 CRES EXTERNALLY THREADED, 1100 MPa TENSILE, 660 MPa SHEAR
This specification defines the requirements for CRES externally threaded fasteners for use up to 650 °C procured under part numbers listed on drawings which refer to this specification. Drawings may...
NA0026
July 29, 2011
PROCUREMENT SPECIFICATION, METRIC FASTENERS, A-286 CRES EXTERNALLY THREADED, 1100 MPa TENSILE, 660 MPa SHEAR
This specification defines the requirements for CRES externally threaded fasteners for use up to 650 °C procured under part numbers listed on drawings which refer to this specification. Drawings may...
January 1, 1994
[BEST AVAILABLE COPY] Procurement Specification, Metric Fasteners, A-286 CRES Externally Threaded, 1100 MPa Tensile, 660 MPa Shear
This specification defines the requirements for corrosion resistant steel externally threaded fasteners for use up to 650 degrees C procured under part numbers listed on drawings which refer to this...

References

Advertisement