JSA - JIS B 8837-1
Cranes - Maintenance - Part 1: General
| Organization: | JSA |
| Publication Date: | 25 March 2010 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Cranes): | 53.020.20 |
scope:
This Standard specifies the general requirements for maintaining the cranes defined in JIS B 0146-1 for owners or users to attain the total design work cycle of the crane or operation beyond this cycle.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 22986: Cranes-Stiffness-Bri
The symbols which denote the degree of correspondence in the contents between JIS and the corresponding International Standard are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1
Document History