LUL - T0505

Concentric Signalling Cables

inactive
Organization: LUL
Publication Date: 1 May 2011
Status: inactive
Page Count: 10
scope:

The cables shall be installed in trackside bracket runs, but are not suitable for being laid directly onto ballast, nor in ground mounted troughing. The scope includes PVC and low smoke cables in screened and non-screened variants.

Purpose

The purpose of this Technical Specification is to cover railway signalling cables, where each conductor pair shall be arranged in a concentric configuration.

Document History

November 1, 2022
Concentric signalling cables
This specification should be used by all those when engaged in the design and manufacture of concentric cables. Note: Cables shall only be installed in trackside bracket runs, they are not suitable...
October 1, 2017
Concentric Signalling Cables
The cables shall be installed in trackside bracket runs, but are not suitable for being laid directly onto ballast, nor in ground mounted troughing. The scope includes PVC and low smoke cables in...
T0505
May 1, 2011
Concentric Signalling Cables
The cables shall be installed in trackside bracket runs, but are not suitable for being laid directly onto ballast, nor in ground mounted troughing. The scope includes PVC and low smoke cables in...

References

Advertisement