DSF/FprEN 3475-505

Aerospace series - Cables, electrical, aircraft use - Test methods - Part 505: Tensile test on conductors and strands

inactive
Organization: DS
Status: inactive
Page Count: 8
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies a method of measuring the tensile properties of strands, conductors and braids. When required, it can be used also on cables. It should be used together with EN 3475-100.

Document History

March 7, 2023
Aerospace series – Cables, electrical, aircraft use – Test methods – Part 505: Tensile test on conductors and strands
This document specifies a method of measuring the tensile properties of stranded conductors, single strands, solid conductors and braids. When required, it can be used also on insulated wires and...
March 28, 2012
Aerospace series – Cables, electrical, aircraft use – Test methods – Part 505: Tensile test on conductors and strands
This European Standard specifies a method of measuring the tensile properties of strands, conductors and braids. When required, it can be used also on cables. It should be used together with EN...
September 10, 2007
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 505: Tensile test on conductors and strands
This standard specifies a method of measuring the tensile properties of strands and conductors. When required, it can be used also on finished wires. It shall be used together with EN 3475-100.
February 27, 2002
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 505: Tensile test on conductors and strands
This standard specifies a method of measuring the tensile properties of strands and conductors. It shal be used together with EN 3475-100
DSF/FprEN 3475-505
Aerospace series - Cables, electrical, aircraft use - Test methods - Part 505: Tensile test on conductors and strands
This European Standard specifies a method of measuring the tensile properties of strands, conductors and braids. When required, it can be used also on cables. It should be used together with EN...
Aerospace series – Cables, electrical, aircraft use – Test methods – Part 505: Tensile test on conductors and strands
This document specifies a method of measuring the tensile properties of stranded conductors, strands, solid conductors and braids. When required, it can be used also on finished cables. It is...
Advertisement