DIN EN 2996-004
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: With signal contact and unified mounting hardware, centre-to-centre distance of terminals 12,8 mm; product standard
inactive
| Organization: | DIN |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
January 1, 2008
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated current 1 A to 25 A - Part 004: With signal contact - Product standard; German and English version EN 2996-004:2006
A description is not available for this item.
DIN EN 2996-004
July 1, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: With signal contact and unified mounting hardware, centre-to-centre distance of terminals 12,8 mm; product standard
A description is not available for this item.