DIN EN 61753-088-2
Fibre optic interconnecting devices and passive components - Performance standard - Part 088-2: Non-connectorised single-mode fibre optic LAN WDM devices with channel spacing of 800 GHz for category C - Controlled environments (IEC 86B/3150/CD:2010)
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
December 1, 2013
Fibre optic interconnecting devices and passive components - Performance standard - Part 088-2: Non-connectorized single-mode fibre optic LAN WDM devices with channel spacing of 800 GHz for category C - Controlled environments (IEC 61753-088-2:2013); German version EN 61753-088-2:2013
Der vorliegende Teil von IEC 61753 enthält die Mindestanforderungen für die Erstprüfung und die Prüfschärfen, die ein nicht mit Steckverbindern versehenes Einmoden-LWL-LAN-WDM-Bauteil mit...
DIN EN 61753-088-2
May 1, 2011
Fibre optic interconnecting devices and passive components - Performance standard - Part 088-2: Non-connectorised single-mode fibre optic LAN WDM devices with channel spacing of 800 GHz for category C - Controlled environments (IEC 86B/3150/CD:2010)
A description is not available for this item.