CEN - EN ISO 2858
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Pumps): | 23.080 |
scope:
Scope and field of application1)
This International Standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar.2)
1) The manufacturer shall be consulted about the temperature limitation.
2) 1 bar = 0,1 MPa.
Document History
EN ISO 2858
December 1, 2010
End-suction centrifugal pumps (rating 16 bar) - Designation, nominal duty point and dimensions
Scope and field of application1)
This International Standard specifies the principal dimensions and nominal duty point of end-suction centrifugal pumps having a maximum operating rating of 16 bar.2)...