CENELEC - EN 60512-8-3

Connectors for electronic equipment - Tests and measurements - Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever

inactive
Organization: CENELEC
Publication Date: 1 June 2011
Status: inactive
Page Count: 12
ICS Code (Electromechanical components in general): 31.220.01
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification.

The object of this standard is to detail a standard test method to assess the robustness of the actuating lever of a connector mating or release mechanism.

Document History

March 1, 2018
Connectors for electrical and electronic equipment - Tests and measurements - Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
This part of IEC 60512, when required by the detail (product) specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices,...
EN 60512-8-3
June 1, 2011
Connectors for electronic equipment - Tests and measurements - Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar...

References

Advertisement