DS/EN 413-1

Masonry cement - Part 1: Composition, specifications and conformity criteria

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 June 2011
Status: active
Page Count: 30
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies the definition and composition of masonry cements as commonly used in Europe for the production of mortar for bricklaying and blocklaying and for rendering and plastering. It includes physical, mechanical and chemical requirements and defines strength classes. EN 413-1 also states the conformity criteria and the related rules. Necessary durability requirements are also given. NOTE For normal applications the information given in EN 413-1, in EN 998-1 and in EN 998-2 is generally sufficient. However, in special cases, an exchange of additional information between the masonry cement producer and user can be helpful. The details of such an exchange are not within the scope of EN 413-1 but should be dealt with in accordance with national standards or other regulations or can be agreed between the parties concerned.

Document History

June 17, 2011
Masonry cement - Part 1: Composition, specifications and conformity criteria
This European Standard specifies the definition and composition of masonry cements as commonly used in Europe for the production of mortar for bricklaying and blocklaying and for rendering and...
DS/EN 413-1
June 15, 2011
Masonry cement - Part 1: Composition, specifications and conformity criteria
This European Standard specifies the definition and composition of masonry cements as commonly used in Europe for the production of mortar for bricklaying and blocklaying and for rendering and...
February 19, 2004
Masonry cement - Part 1: Composition, specifications and conformity criteria
This European Standard gives the definition and composition of masonry cements as commonly used in Europe for the production of motar for bricklaying and blocklaying and for rendering and plastering....
Masonry cement - Part 1: Composition, specifications and conformity criteria
This European Standard specifies the definition and composition of masonry cements as commonly used in Europe for the production of mortar for bricklaying and blocklaying and for rendering and...
Advertisement