DIN EN 4160

Aerospace series - Paints and varnishes - Determination of the effect of thermal exposure; German and English version EN 4160:2011

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: active
Page Count: 14
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard specifies the method of test for determining the resistance of paints and varnishes to the effects of heat or cold within the limits of − 50 °C to 200 °C.

The test procedure assesses the resistance of paint coatings, varnishes or related products to changes of gloss, colour, blistering, cracking and/or detachment from the substrate as a result of exposure to elevated or sub-ambient temperature.

The procedure is applicable to products intended for use in aerospace applications.

Document History

DIN EN 4160
July 1, 2011
Aerospace series - Paints and varnishes - Determination of the effect of thermal exposure; German and English version EN 4160:2011
This European Standard specifies the method of test for determining the resistance of paints and varnishes to the effects of heat or cold within the limits of − 50 °C to 200 °C. The test procedure...

References

Advertisement