ASHRAE - HVAC APPLICATIONS SI CH 58

INTEGRATED BUILDING DESIGN

inactive
Organization: ASHRAE
Publication Date: 1 January 2011
Status: inactive
Page Count: 10
scope:

OBJECTIVES

IDP is accomplished by responding to project objectives. These may be defined by the owner before team selection, or developed by the project team during any project phase. The key is to define substantive objectives that can materialize into practical, constructable results. Prominent objectives are outlined in this section. Definitions of objectives in the IDP are only highlighted here; consult application-specific material when considering the effects of each objective.

Various organizations and owner entities have developed sustainable, green, and high-performance prescriptive point systems to promote select project delivery objectives. Typically, these point structures address sustainable sites, water efficiency, energy and atmosphere, materials and resources, and indoor environmental quality. Although incorporation of these objectives is a highly desirable pursuit and promotes responsible environmental stewardship, the team must realize that desired accumulation of points in a prescriptive rating system should not shift focus from meeting the defined project objectives.

Document History

January 1, 2015
INTEGRATED BUILDING DESIGN
A description is not available for this item.
HVAC APPLICATIONS SI CH 58
January 1, 2011
INTEGRATED BUILDING DESIGN
OBJECTIVES IDP is accomplished by responding to project objectives. These may be defined by the owner before team selection, or developed by the project team during any project phase. The key is to...
January 1, 2007
CHEMICAL, BIOLOGICAL, RADIOLOGICAL, AND EXPLOSIVE INCIDENTS
A description is not available for this item.

References

Advertisement