SNV - SN EN 15297

Solid biofuels - Determination of minor elements - As, Cd, Co, Cr, Cu, Hg, Mn, Mo, Ni, Pb, Sb, V and Zn

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 June 2011
Status: active
Page Count: 17
ICS Code (Solid fuels): 75.160.10
scope:

This European Standard is intended for determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium and Zinc in all solid biofuels. Further it specifies methods for sample decomposition and suggests suitable instrumental methods for the determination of the elements of interest in the digests. The determination of other elements as Selenium, Tin and Thallium is also possible with the method described in this European Standard.

Document History

SN EN 15297
June 1, 2011
Solid biofuels - Determination of minor elements - As, Cd, Co, Cr, Cu, Hg, Mn, Mo, Ni, Pb, Sb, V and Zn
This European Standard is intended for determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium and Zinc in all...

References

Advertisement