MODUK - DEF STAN 02-868

Requirements for the Design of Centre Fed Hose Reels

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 3 June 2011
Status: active
Page Count: 14
scope:

This Defence Standard (Def Stan) specifies the minimum design requirements for 25mm Nominal Bore (NB) Centre Fed Hose Reel Units on HM Ships, Submarines or Fire Schools as a first appliance against Class A & B fires. Class A & B fires are defined in Def Stan 02-704.

Document History

DEF STAN 02-868
June 3, 2011
Requirements for the Design of Centre Fed Hose Reels
This Defence Standard (Def Stan) specifies the minimum design requirements for 25mm Nominal Bore (NB) Centre Fed Hose Reel Units on HM Ships, Submarines or Fire Schools as a first appliance against...
October 19, 2001
Requirements for the Design of Centre Feed Hose Reels
This Defence Standard specifies the minimum design requirements for 25mm nominal bore (NB) Centre Feed Hose Reel Units for use on HM Ships or Submarines as a first line appliance against Class A & B...

References

Advertisement