SNV - SN EN 13341+A1

Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 - Requirements and test methods

active, Most Current
Organization: SNV
Publication Date: 1 May 2011
Status: active
Page Count: 40
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of anionically polymerized polyamide 6, with or without reinforcements, for above ground storage of domestic heating oil, kerosene and diesel fuels for the supply of building heating/cooling systems.

It is only applicable to static blow moulded and rotationally moulded polyethylene tanks and to rotationally moulded tanks made of anionically polymerized polyamide 6 that are subject to atmospheric pressure, but not subject to any external loading and have a capacity from 400 l up to 10 000 l.

Document History

SN EN 13341+A1
May 1, 2011
Static thermoplastic tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded and rotationally moulded polyethylene tanks and rotationally moulded tanks made of anionically polymerized polyamide 6 - Requirements and test methods
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of...
June 1, 2005
Thermoplastics static tanks for above ground storage of domestic heating oils, kerosene and diesel fuels - Blow moulded polyethylene, rotationally moulded polyethylene and polyamide 6 by anionic polymerization tanks - Requirements and test methods
A description is not available for this item.

References

Advertisement