IEC 60684-3-247

Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 247: Heatshrinkable, polyolefin sleeving, dual wall, not flame retarded, thick and medium wall

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 2011
Status: inactive
Page Count: 28
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, dual wall, not flame retarded with a nominal shrink ratio of 3:1.

This sleeving has been found suitable for use at temperatures of up to 100 °C.

Type A : Medium wall, internal diameter up to 200,0 mm typically

Type B : Thick wall, internal diameter up to 200,0 mm typically

These sleevings are normally supplied in colour black.

Since these types of sleevings cover a significantly large range of sizes and wall thicknesses, Tables A.1 and A.2 provide a guide to the range of sizes available. The actual size shall be agreed between the user and supplier.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

August 1, 2019
Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 247: Heat-shrinkable, polyolefin sleeving, dual wall, not flame retarded, thick and medium wall
This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, dual wall, not flame retarded with a nominal shrink ratio of 3:1. This sleeving has been found...
December 1, 2016
AMENDMENT 1 Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 247: Heatshrinkable, polyolefin sleeving, dual wall, not flame retarded, thick and medium wall
A description is not available for this item.
IEC 60684-3-247
June 1, 2011
Flexible insulating sleeving – Part 3: Specifications for individual types of sleeving – Sheet 247: Heatshrinkable, polyolefin sleeving, dual wall, not flame retarded, thick and medium wall
This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving, dual wall, not flame retarded with a nominal shrink ratio of 3:1. This sleeving has been found...

References

Advertisement