BSI - BS 5620

Specification for 200 A 1100 V Flameproof Restrained and Bolted Plugs and Sockets for Use in Coal Mines

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 February 1995
Status: active
Page Count: 22
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

Specifies constructional and test requirements for 650V and 650/1100V restrained and bolted types and also 1100V restrained type only.

Document History

BS 5620
February 15, 1995
Specification for 200 A 1100 V Flameproof Restrained and Bolted Plugs and Sockets for Use in Coal Mines
Specifies constructional and test requirements for 650V and 650/1100V restrained and bolted types and also 1100V restrained type only.
July 31, 1979
200A Flameproof Restrained and Bolted Plugs and Sockets for Voltages Not Exceeding 1100V, Primarily for Use in Mining
Dimensional and test requirements for interconnection and safe use of flameproof restrained and bolted plugs and sockets for 200 A, 650 V (single voltage) and 650 A, 1100 V (dual voltage).

References

Advertisement