SNZ - AS/NZS 60079.17

Explosive atmospheres Part 17: Electrical installations inspection and maintenance

inactive
Organization: SNZ
Publication Date: 18 September 2009
Status: inactive
Page Count: 48
scope:

This part of AS/NZS 60079IEC 60079 applies to users and covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only, where the hazard may be caused by flammable gases, vapours, mists, dusts, fibres or flyings.

• It does not include: other fundamental installation and inspection requirements for electrical installations;

 the verification of electrical equipment;

• the repair and reclamation of explosion protected equipment (see IEC 60079-19 and/or AS/NZS 3800).

This standard supplements the requirements of AS/NZS 3000.

In the case of dusts, fibres or flyings the level of housekeeping may influence the inspection and maintenance requirements.

This standard is intended to be applied where there can be a risk due to the presence of explosive gas or dust mixtures with air or combustible dust layers under normal atmospheric conditions. It does not apply to

• underground mining areas,

• areas where a risk can arise due to the presence of hybrid mixtures,

• dusts of explosives that do not require atmospheric oxygen for combustion,

• pyrophoric substances.

Document History

December 12, 2017
Explosive atmospheres Part 17: Electrical installations inspection and maintenance
This part of the IEC 60079 series applies to users and covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only, where the hazard may...
AS/NZS 60079.17
September 18, 2009
Explosive atmospheres Part 17: Electrical installations inspection and maintenance
This part of AS/NZS 60079IEC 60079 applies to users and covers factors directly related to the inspection and maintenance of electrical installations within hazardous areas only, where the hazard may...
September 18, 2009
Explosive atmospheres Part 17: Electrical installations inspection and maintenance
A description is not available for this item.

References

Advertisement