DS/EN 50325-3

Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 3: Smart Distributed System (SDS)

inactive, Most Current
Organization: DS
Publication Date: 29 August 2001
Status: inactive
Page Count: 63
ICS Code (IT applications in industry): 35.240.50
scope:

This Part of prEN 50325 specifies the following particular requirements for Smart Distributed System (SDS): - Requirements for interfaces between control devices and switching elements; - Normal service conditions for devices; - Constructional and performance requirements; - Tests to verify conformance to requirements.

Document History

DS/EN 50325-3
August 29, 2001
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 3: Smart Distributed System (SDS)
This Part of prEN 50325 specifies the following particular requirements for Smart Distributed System (SDS): - Requirements for interfaces between control devices and switching elements; - Normal...
Advertisement