CSA - N291-08

Requirements for safety-related structures for CANDU nuclear power plants

inactive
Organization: CSA
Publication Date: 1 March 2008
Status: inactive
Page Count: 76
scope:

This Standard provides material, design, construction, fabrication, inspection, and examination requirements for safety-related structures for CANDU nuclear power plants. Safety-related structures covered in this Standard are

(a) structures that support, house, or protect nuclear safety systems;

(b) components of structures that are required for the safe operation and/or safe shutdown of the reactor; and

(c) facilities for the storage of irradiated fuel and other radioactive waste material.

This Standard does not apply to concrete containment structures covered in the CSA N287 series or the pressure-retaining systems and components covered in CSA N285.0. These Standards, in conjunction with supplementary requirements specified in this Standard, establish serviceability and safety requirements for these structures.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2019
Requirements for nuclear safety-related structures
This Standard specifies requirements for the material, analysis and design, construction, fabrication, inspection, examination, and aging management of nuclear safety-related structures. Nuclear...
January 1, 2015
Requirements for safety-related structures for nuclear power plants
This Standard specifies requirements for the material, analysis and design, construction, fabrication, inspection, examination, and aging management of safety-related structures for nuclear power...
January 1, 2015
Requirements for safety-related structures for nuclear power plants
This Standard specifies requirements for the material, analysis and design, construction, fabrication, inspection, examination, and aging management of safety-related structures for nuclear power...
March 1, 2008
Requirements for safety-related structures for CANDU nuclear power plants
This Standard provides material, design, construction, fabrication, inspection, and examination requirements for safety-related structures for CANDU nuclear power plants. Safety-related structures...
N291-08
March 1, 2008
Requirements for safety-related structures for CANDU nuclear power plants
This Standard provides material, design, construction, fabrication, inspection, and examination requirements for safety-related structures for CANDU nuclear power plants. Safety-related structures...
March 1, 2008
Requirements for safety-related structures for CANDU nuclear power plants
This Standard provides material, design, construction, fabrication, inspection, and examination requirements for safety-related structures for CANDU nuclear power plants. Safety-related structures...
January 1, 2008
Requirements for safety-related structures for CANDU nuclear power plants
This Standard provides material, design, construction, fabrication, inspection, and examination requirements for safety-related structures for CANDU nuclear power plants. Safety-related structures...

References

Advertisement