ITU-T - H.450.3
(Pre-Published) Call diversion supplementary service for H.323
| Organization: | ITU-T |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 74 |
scope:
This Recommendation specifies the diversion supplementary services (SS-DIV), which comprise the services Call Forwarding Unconditional (SS-CFU), Call Forwarding Busy (SS-CFB), Call Forwarding No Reply (SS-CFNR) and Call Deflection (SS-CD), all of which are applicable to various basic services supported by H.323 endpoints.
NOTE - The concept of basic services in the context of H.323 is for further study.
SS-CFU, SS-CFB, SS-CFNR and SS-CD are supplementary services which apply during call establishment providing a diversion of an incoming call to another destination endpoint.
SS-CFU, SS-CFB, SS-CFNR and SS-CD are supplementary services which apply to point-to-point calls. An incoming call via multicasting may be subject to call diversion.
This Call diversion supplementary service is based on ISO/IEC 13872 and ISO/IEC 13873.
Document History