This document references:
ASME B1.21M - Metric Screw Threads: MJ Profile
Published by ASME
on
January 1, 1997
This Standard establishes the basic triangular profile for the MJ thread form; provides a system of designations; lists the standard series of diameter/pitch combinations for diameters from 1.6 to...
This document references:
ASME B1.16M - Gages and Gaging for Metric M Screw Threads
Published by ASME
on
January 1, 1984
This Standard provides essential specifications and dimensions for the gages used on M series metric screw threads, and covers the specifications and dimensions for the thread gages and measuring...
This document references:
ASME B1.22M - Gages and Gaging for MJ Series Metric Screw Threads
Published by ASME
on
January 1, 1985
General This Standard provides essential specifications and dimensions for the gages used on MJ series metric screw threads, and covers the specifications and dimensions for the thread gages and...
This document references:
ASME B1.13M - Metric Screw Threads: M Profile
Published by ASME
on
January 1, 2005
This Standard contains general metric standards for a 60 deg symmetrical screw thread with a basic ISO 68-1 profile designated M profile. The M profile threads of tolerance class 6H/6g are intended...
This document is referenced by:
GM B115 - Metric Heavy Hex Flange Head Bolts
Published by GMNA
on
May 1, 2011
This standard covering Metric Heavy Hex Flange Head Bolts in sizes M10 through M20 conforms in all essentials with the American National Standard, ANSI B18.2.3.9M-Metric Heavy Hex Flange Screws. The...
This document is referenced by:
GM B120 - Metric Round Head Square Neck Bolts
Published by GMNA
on
May 1, 2011
This standard conforms in all essentials with the American National Standard, ANSI B18.5.2.2M - Metric Round Head Square Neck Bolts. It requires, however, that the end of the bolt be processed to...
This document is referenced by:
GM B121 - Metric Round Head Short Square Neck Bolts
Published by GMNA
on
May 1, 2011
This standard conforms in all essentials with the American National Standard, ANSI B18.5.2.1M-Metric Round Head Short Square Neck Bolts. It requires, however, that the end of the bolt be are intended...