DIN EN ISO 10927

Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS) (ISO 10927:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: inactive
Page Count: 19
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g⋅mol−1 to 20 000 g⋅mol−1 by matrixassisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS).

The average molecular masses and molecular mass distributions are calculated from a calibration curve constructed using synthetic-polymer and/or biopolymer standards. This method is therefore classified as a relative method.

The method is not applicable to polyolefins or to polymers with a polydispersity >1,2.

Document History

October 1, 2018
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS) (ISO 10927:2018)
This document specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g ⋅ mol−1 to 20 000 g ⋅ mol−1 by...
March 1, 2017
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS) (ISO/DIS 10927:2017); German and English version prEN ISO 10927:2017
A description is not available for this item.
DIN EN ISO 10927
July 1, 2011
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS) (ISO 10927:2011)
This International Standard specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g⋅mol−1 to 20 000 g⋅mol−1...

References

Advertisement