DIN EN 4659

Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1650 MPa; German and English version EN 4659:2010

inactive
Organization: DIN
Publication Date: 1 August 2011
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10

Document History

August 1, 2012
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1 650 MPa; German and English version EN 4659:2010, Corrigendum to DIN EN 4659:2012-01
A description is not available for this item.
January 1, 2012
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1 650 MPa; German and English version EN 4659:2010
This standard specifies the requirements relating to: Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) Vacuum induction melted and consumable electrode remelted Solution treated and precipitation treated...
DIN EN 4659
August 1, 2011
Aerospace series - Steel FE-PM1507 (X1CrNiMoAlTi12-11-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Forgings - a or D ≤ 200 mm - Rm ≥ 1650 MPa; German and English version EN 4659:2010
A description is not available for this item.
Advertisement