ETSI - ES 202 336-10

Environmental Engineering (EE); Monitoring and Control Interface for Infrastructure Equipment (Power, Cooling and Building Environment Systems used in Telecommunication Networks); Part 10: AC inverter power system control and monitoring information model

inactive
Organization: ETSI
Publication Date: 1 July 2011
Status: inactive
Page Count: 18
scope:

The present document applies to monitoring and control of AC inverter power systems for telecommunication equipment supply using 48 Vdc or 400 Vdc input.

The present document does not apply to inverters included in UPS which are covered in ES 202 336-3 [i.8].

The back-up battery connected to the inverter power system is outside the scope of the present document; they are covered in the standard dealing with the control and monitoring of DC system (ES 202 336-2 [i.7]).

The present document defines:

• The monitored and controlled AC inverter power system architectures.

• The minimum set of exchanged information required at the interface, described in "natural language" in text tables.

• The XML files with tags and variables corresponding to the data in the tables.

Document History

September 1, 2011
Environmental Engineering (EE); Monitoring and Control Interface for Infrastructure Equipment (Power, Cooling and Building Environment Systems used in Telecommunication Networks); Part 10: AC inverter power system control and monitoring information model
The present document applies to monitoring and control of AC inverter power systems for telecommunication equipment supply using 48 Vdc or 400 Vdc input. The present document does not apply to...
ES 202 336-10
July 1, 2011
Environmental Engineering (EE); Monitoring and Control Interface for Infrastructure Equipment (Power, Cooling and Building Environment Systems used in Telecommunication Networks); Part 10: AC inverter power system control and monitoring information model
The present document applies to monitoring and control of AC inverter power systems for telecommunication equipment supply using 48 Vdc or 400 Vdc input. The present document does not apply to...

References

Advertisement