DIN EN 61280-1-1
Fibre optic communication subsystem basic test procedures - Part 1-1: Test procedures for general communication subsystems - Transmitter output optical power measurement for single-mode optical fibre cable (IEC 86C/1000/CD:2011)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Scope and object
This part of IEC 61280 applies to fibre optic general
communication subsystems. The object of this part is to measure the
optical power coupled from the output of a transmitter under test
into single-mode optical fibre cable containing
dispersion-unshifted
Document History
DIN EN 61280-1-1
July 1, 2011
Fibre optic communication subsystem basic test procedures - Part 1-1: Test procedures for general communication subsystems - Transmitter output optical power measurement for single-mode optical fibre cable (IEC 86C/1000/CD:2011)
Scope and object
This part of IEC 61280 applies to fibre optic general communication subsystems. The object of this part is to measure the optical power coupled from the output of a transmitter...