DIN EN 771-4
Specification for masonry units - Part 4: Autoclaved aerated concrete masonry units
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This European Standard specifies the characteristics and performance requirements of autoclaved aerated concrete (AAC) masonry units for which the main intended uses are different types of load bearing and non-load bearing applications in all forms of walling including single leaf, cavity, partitions, retaining, basement and general use below ground level, including walling for fire protection, thermal insulation, sound insulation and the fabric of chimneys (excluding chimney flue units).
It defines the performance related to e.g. strength, density, dimensional accuracy etc. and provides for the evaluation of conformity of the product to this European Standard.
The marking requirement for products covered by this European Standard is included.
This European Standard does not cover the requirements for storey height panels, flue linings and masonry units with an incorporated thermal insulation material bonded to the faces of the unit susceptible to be exposed to fire. It does not specify standard sizes for autoclaved aerated concrete units nor standard work dimensions and angles of specially shaped and accessory units. It does not give permissible deviations for specially shaped and accessory units. It does not cover products intended for use as a damp proof course or the lining of a chimney.
Document History