SNV - SN EN ISO 17072-1

Leather - Chemical determination of metal content - Part 1: Extractable metals

inactive
Organization: SNV
Publication Date: 1 July 2011
Status: inactive
Page Count: 18
ICS Code (Leather and furs): 59.140.30
scope:

This part of ISO 17072 specifies a method for the determination of extractable metals in leather using extraction with an acid artificial-perspiration solution and subsequent determination with inductively coupled plasma/optical emission spectrometry (ICP-OES), or inductively coupled plasma/atomic emission spectrometry (ICP/AES), or inductively coupled plasma/mass spectrometry (ICP/MS), or atomic absorption spectrometry (AAS) or spectrometry of atomic fluorescence (SFA).

This method is especially suitable for determining the extractable chromium in chromium-tanned leathers.

This method determines extractable metals in leather; it is not compound-specific or specific to the oxidation state of the metals.

The quantification limit of extractable lead is 3 mg/kg (see Annex A).

Document History

November 1, 2019
Leather - Chemical determination of metal content - Part 1: Extractable metals
This document specifies a method for the determination of extractable metals in leather using extraction with an acid artificial-perspiration solution and subsequent determination with inductively...
SN EN ISO 17072-1
July 1, 2011
Leather - Chemical determination of metal content - Part 1: Extractable metals
This part of ISO 17072 specifies a method for the determination of extractable metals in leather using extraction with an acid artificial-perspiration solution and subsequent determination with...

References

Advertisement