DIN EN ISO 10510
Tapping screw and washer assemblies with plain washers (ISO 10510:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the requirements for tapping screws and plain washer assemblies with thread sizes from ST2,2 to ST9,5 inclusive, flat seating heads and mechanical properties as specified in ISO 2702.
The plain washers are captive, i.e. prevented from disassembly and free to rotate.
Document History
DIN EN ISO 10510
July 1, 2011
Tapping screw and washer assemblies with plain washers (ISO 10510:2011)
This International Standard specifies the requirements for tapping screws and plain washer assemblies with thread sizes from ST2,2 to ST9,5 inclusive, flat seating heads and mechanical properties as...
December 1, 1999
Tapping screw and washer assemblies with plain washers (ISO 10510:1999)
A description is not available for this item.