DIN EN 14869-1
Structural adhesives - Determination of shear behaviour of structural bonds - Part 1: Torsion test method using butt-bonded hollow cylinders (ISO 11003-1:2001, modified)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Adhesives): | 83.180 |
scope:
This European Standard specifies a shear test for the characterization of adhesives in a bond. The shear stress/strain properties of the adhesive (including the shear modulus) are useful for advanced design work, e.g. in finite element analysis methods.
Document History
DIN EN 14869-1
July 1, 2011
Structural adhesives - Determination of shear behaviour of structural bonds - Part 1: Torsion test method using butt-bonded hollow cylinders (ISO 11003-1:2001, modified)
This European Standard specifies a shear test for the characterization of adhesives in a bond. The shear stress/strain properties of the adhesive (including the shear modulus) are useful for advanced...
October 1, 2004
Structural adhesives - Determination of shear behaviour of structural bonds - Part 1: Torsion test method using butt-bonded hollow cylinders (ISO 11003-1:2001, modified)
A description is not available for this item.