DIN EN 1965-1
Structural adhesives - Corrosion - Part 1: Determination and classification of corrosion to a copper substrate
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Corrosion of metals): | 77.060 |
| ICS Code (Adhesives): | 83.180 |
scope:
This European Standard describes a method to determine the ability of a liquid adhesive to corrode a copper substrate under heat ageing conditions. Temperatures and ageing periods are chosen to ensure the maximum differentiation between the corrosivity of different adhesives and are not intended to represent any particular service condition.
Document History
DIN EN 1965-1
July 1, 2011
Structural adhesives - Corrosion - Part 1: Determination and classification of corrosion to a copper substrate
This European Standard describes a method to determine the ability of a liquid adhesive to corrode a copper substrate under heat ageing conditions. Temperatures and ageing periods are chosen to...
December 1, 2001
Structural adhesives - Corrosion - Part 1: Determination and classification of corrosion to a copper substrate; English version of DIN EN 1965-1
A description is not available for this item.