DIN EN 62455

Internet protocol (IP) and transport stream (TS) based service access (IEC 62455:2010); English version EN 62455:2011

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2011
Status: active
Page Count: 412
ICS Code (Television and radio broadcasting): 33.170
ICS Code (Internet applications): 35.240.95
scope:

This International Standard specifies the terminal for a service purchase and protection system for digital broadcasts, called the 18Crypt system. It is applicable in all countries and regions with suitably compliant broadcasting and multimedia distribution systems. Guidelines for compatible broadcast services are given in this standard. The service purchase and protection functions operate in a pure broadcast environment that may be combined with a bi-directional interactivity channel.

This standard is applicable to the following broadcast systems.

a) IP datacast over DVB-H systems

IP datacast over DVB-H is an end-to-end broadcast system for delivery of any type of digital content and services using IP-based mechanisms optimized for devices with limitations on computational resources and battery. An inherent part of the IP datacast system is that it comprises a unidirectional DVB broadcast path that may be combined with a bi-directional mobile/cellular interactivity path. IP datacast is thus a platform that can be used for enabling the convergence of services from broadcast/media and telecommunications domains (for example, mobile/cellular). This standard specifies service purchase and protection for IP datacast over DVB-H systems (see Table B.6 for an overview of references to one such system).

b) DVB T/C/S systems

DVB T/C/S systems are end-to-end broadcast systems for audio/video data that employ an MPEG2 transport stream and use terrestrial, cable or satellite broadcast networks. This standard specifies a system for the protection of these broadcasts in a pure broadcast environment. In addition, this standard specifies how purchasing, key management and registration may be carried out over an optional interactivity channel. The protection technologies offered by this standard are designed to operate within an existing DVB SimulCrypt environment (see Table B.6 for an overview of references).

c) MPEG2 TS-based IP systems

MPEG2 TS-based IP systems employ bi-directional IP networks for the (broadcast) delivery of MPEG2 transport streams. This standard specifies a system for the purchase and protection of services and content delivered via these networks. This standard is applicable to, for example, DVBIPI systems (see Table B.6 for an overview of references).

d) Non-MPEG2 TS-based IP systems

Non-MPEG2 TS-based IP systems employ bi-directional IP networks for the (broadcast) delivery of audio/video or other data using IP protocols instead of an MPEG2 transport stream. This standard specifies a system for the purchase and protection of services and content delivered via these networks (see Table B.6 for an overview of references).

Document History

DIN EN 62455
September 1, 2011
Internet protocol (IP) and transport stream (TS) based service access (IEC 62455:2010); English version EN 62455:2011
This International Standard specifies the terminal for a service purchase and protection system for digital broadcasts, called the 18Crypt system. It is applicable in all countries and regions with...

References

Advertisement