DIN EN ISO 8676

Hexagon head screws with metric fine pitch thread - Product grades A and B (ISO 8676:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: active
Page Count: 19
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal thread diameters, d, from 8 mm to 24 mm and nominal lengths, l, up to and including 10d or 150 mm, whichever is the shorter, and of product grade B for nominal thread diameters, d, over 24 mm or nominal lengths, l, over 10d or 150 mm, whichever is the shorter.

If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 888, ISO 898-1, ISO 965-1, ISO 3506-1, ISO 4753 and ISO 4759-1.

It is intended that coarse thread screws according to ISO 4017 be the first choice.

Document History

October 1, 2022
Fasteners - Hexagon head screws, with fine pitch thread - Product grades A and B (ISO 8676:2022)
A description is not available for this item.
July 1, 2020
Hexagon head screws with metric fine pitch thread - Product grades A and B (ISO/DIS 8676:2020); German and English version prEN ISO 8676:2020
A description is not available for this item.
DIN EN ISO 8676
July 1, 2011
Hexagon head screws with metric fine pitch thread - Product grades A and B (ISO 8676:2011)
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters, d, from 8 mm to 64 mm, of product grade A for nominal...
March 1, 2001
Hexagon head screws with metric fine pitch thread - Product grades A and B (ISO 8676:1999); English version of DIN EN ISO 8676
A description is not available for this item.

References

Advertisement