DIN EN 771-2

Specification for masonry units - Part 2: Calcium silicate masonry units

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2011
Status: inactive
Page Count: 38
ICS Code (Terracotta building products): 91.100.25
scope:

This European Standard specifies the characteristics and performance requirements of calcium silicate masonry units for which the main intended uses are inner walls, outer walls, cellars, foundations and external chimney masonry.

This European Standard is intended to apply to all calcium silicate masonry units, including those of an overall nonrectangular parallelepiped shape, specially shaped and accessory units.

It defines the performance related to e.g. strength, density and dimensional accuracy, measured according to the corresponding test methods contained in separate European Standards.

It provides for the evaluation of conformity of the product to this European Standard. The marking requirement for products covered by this document is also included.

This European Standard does not specify standard sizes for calcium silicate masonry units, nor standard work dimensions and angles of specially shaped and accessory units.

It does not cover units with more than 60 % volume of voids, nor products made from shale as a major raw material.

It does not cover storey height panels.

It does not cover units intended for use as a damp proof course, nor units with an incorporated thermal insulation material bonded to the faces of the unit susceptible to be exposed to fire, nor chimney flue units.

Document History

November 1, 2015
Specification for masonry units - Part 2: Calcium silicate masonry units (includes Amendment A1:2015)
This European Standard specifies the characteristics and performance requirements of calcium silicate masonry units for which the main intended uses are inner walls, outer walls, cellars, foundations...
DIN EN 771-2
July 1, 2011
Specification for masonry units - Part 2: Calcium silicate masonry units
This European Standard specifies the characteristics and performance requirements of calcium silicate masonry units for which the main intended uses are inner walls, outer walls, cellars, foundations...
May 1, 2005
Specification for masonry units - Part 2: Calcium silicate masonry units
A description is not available for this item.
August 1, 2003
Specification for masonry units - Part 2: Calcium silicate masonry units
A description is not available for this item.
August 1, 2000
Specification for masonry units - Part 2: Calcium silicate masonry units; English version of DIN EN 771-2
A description is not available for this item.

References

Advertisement