NAVISTAR - TMS 1011
Frame Rails – High Strength, Heat Treated Steel
| Organization: | NAVISTAR |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This specification covers the requirements for material, heat treatment, mechanical properties, welding, cutting, shot peening, finish, source approval and quality control procedures.
Restricted Chemical Substances
Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.
APPLICATION
This specification covers high strength truck frame side rails, reinforcements, cross members, and other structural applications, which require very high tensile, yield, and fatigue strengths combined with high impact resistance. The steel used is quenched and tempered by the rail supplier to develop the required mechanical properties. The rail supplier is responsible to meet all requirements of this specification.
Document History