DIN EN ISO 20884
Petroleum products - Determination of sulfur content of automotive fuels - Wavelength-dispersive X-ray fluorescence spectrometry (ISO 20884:2011)
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This International Standard specifies a wavelength-dispersiv
NOTE 1 Sulfur contents higher than 500 mg/kg can be determined after sample dilution. However, the precision was not established for diluted samples.
Products with higher oxygen content show significant matrix effects, e.g. FAME used as biodiesel. Nevertheless, FAME may be analysed when the corresponding procedures are followed (see 4.3 and 7.1).
Other products may be analysed with this test method. However, precision data for products other than those mentioned have not been established for this International Standard.
NOTE 2 For the purposes of this International Standard, the terms "% (m/m)" and "% (V/V)" are used to represent the mass fraction and the volume fraction of a material respectively.
Document History