MODUK - DEF STAN 91-57
Grease, Synthetic, Molybdenum Disulphide NATO Code No: G-353 Joint Service Designation: XG-276
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 27 January 1995 |
| Status: | active |
| Page Count: | 8 |
scope:
This Defence Standard specifies the requirements for one grade of grease, synthetic, molybdenum disulphide, for use in certain heavily loaded sliding applications and anti friction bearings carrying high loads over the temperature range minus 73°C to plus 120°C.
Document History
DEF STAN 91-57
January 27, 1995
Grease, Synthetic, Molybdenum Disulphide NATO Code No: G-353 Joint Service Designation: XG-276
This Defence Standard specifies the requirements for one grade of grease, synthetic, molybdenum disulphide, for use in certain heavily loaded sliding applications and anti friction bearings carrying...
January 1, 1995
Grease, Synthetic, Molybdenum Disulphide NATO Code: G - 353 Joint Service Designation: XG - 276
This Defence Standard specifies the requirements for one grade of grease, synthetic, molybdenum disulphide, for use in certain heavily loaded sliding applications and anti-friction bearings carrying...
February 9, 1980
Grease, Aircraft: Synthetic, Molybdenum Disulphide NATO Code No: G-353 Joint Service Designation: XG-276
This Standard relates to one grade of grease, for use as a lubricant for accessory splines, heavily loaded sliding surfaces and antifriction bearings carrying high loads where the molybdenum...