DIN EN ISO 25762
Plastics - Guidance on the assessment of the fire characteristics and fire performance of fibre-reinforced polymer composites (ISO 25762:2009); German version FprEN ISO 25762:2011
inactive
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Reinforced plastics): | 83.120 |
Document History
April 1, 2012
Plastics - Guidance on the assessment of the fire characteristics and fire performance of fibre-reinforced polymer composites (ISO 25762:2009); German version EN ISO 25762:2012
Die vorliegende Internationale Norm bietet eine Anleitung für die Bewertung der Eigenschaften und des Verhaltens von faserverstärkten Polymerverbundstoffen (FVP) bei Brandeinwirkung, besonders bei...
DIN EN ISO 25762
July 1, 2011
Plastics - Guidance on the assessment of the fire characteristics and fire performance of fibre-reinforced polymer composites (ISO 25762:2009); German version FprEN ISO 25762:2011
A description is not available for this item.