SNV - SN EN ISO 2811-3
Paints and varnishes - Determination of density - Part 3: Oscillation method
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using an oscillator.
The method is suitable for all materials, including paste-like coatings. If a pressure-resistant type of apparatus is used, the method is also applicable to aerosols.
Document History
SN EN ISO 2811-3
July 1, 2011
Paints and varnishes - Determination of density - Part 3: Oscillation method
This part of ISO 2811 specifies a method for determining the density of paints, varnishes and related products using an oscillator.
The method is suitable for all materials, including paste-like...