DIN 65545
Aerospace series - Nuts, hexagon, with MJ-thread, self-locking, corrosion-resisting steel, classification: 1 100 MPa/120 °C; Text in German and English
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2011 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This Standard specifies the characteristics of nuts, hexagon with MJ thread, self-locking, corrosionresisting steel used together with screws, only subjected to shear loads and bolts of ≤ 1 100 MPa nominal tensile strength for temperatures up to 120 °C and not subjected to tensile loads for aerospace applications.
Document History
October 1, 2021
Aerospace series - Nuts, hexagon, with MJ thread, self-locking, corrosion-resisting steel, class: 1 100 MPa/120 °C; Text in German and English
A description is not available for this item.
April 1, 2021
Aerospace series - Nuts, hexagon, with MJ thread, self-locking, corrosion-resisting steel, class: 1 100 MPa/120 °C; Text in German and English
A description is not available for this item.
September 1, 2014
Aerospace series - Nuts, hexagon, with MJ-thread, self-locking, corrosion-resisting steel, class: 1 100 MPa/120 °C; Text in German and English
This Standard specifies the characteristics of nuts, hexagon with MJ thread, self-locking, corrosion-resisting steel used together with screws, only subjected to shear loads and bolts of ≤ 1 100 MPa...
March 1, 2014
Aerospace series - Nuts, hexagon, with MJ-thread - Self-locking, corrosion-resisting steel, classification: 1 100 MPa/120 °C; Text in German and English
A description is not available for this item.
DIN 65545
September 1, 2011
Aerospace series - Nuts, hexagon, with MJ-thread, self-locking, corrosion-resisting steel, classification: 1 100 MPa/120 °C; Text in German and English
This Standard specifies the characteristics of nuts, hexagon with MJ thread, self-locking, corrosionresisting steel used together with screws, only subjected to shear loads and bolts of ≤ 1 100 MPa...
August 1, 2008
Aerospace series - Nuts, hexagon, with MJ-thread, self-locking, corrosion-resisting steel, classification: 1100 MPa/120 °C
A description is not available for this item.