IETF RFC 6038
Two-Way Active Measurement Protocol (TWAMP) Reflect Octets and Symmetrical Size Features
active, Most Current
Buy Now
| Organization: | IETF |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 18 |
scope:
This memo describes two closely related features for the core specification of the Two-Way Active Measurement Protocol (TWAMP): an optional capability where the responding host returns some of the command octets or padding octets to the sender, and an optional sender packet format that ensures equal test packet sizes are used in both directions.
Document History
IETF RFC 6038
October 1, 2010
Two-Way Active Measurement Protocol (TWAMP) Reflect Octets and Symmetrical Size Features
This memo describes two closely related features for the core specification of the Two-Way Active Measurement Protocol (TWAMP): an optional capability where the responding host returns some of the...