AFNOR - NF EN 50377-13-2
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 13-2 : type LX.5-PC DUPLEX terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
inactive, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
NF EN 50377-13-2
July 1, 2011
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 13-2 : type LX.5-PC DUPLEX terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
A description is not available for this item.