SNV - SN EN ISO 11609

Dentistry - Dentifrices - Requirements, test methods and marking

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 January 2011
Status: active
Page Count: 32
ICS Code (Body care equipment): 97.170
scope:

This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking, labelling and packaging of dentifrices.

This International Standard applies to dentifrices, including toothpastes, destined to be used by the public on a daily basis with a toothbrush to promote oral hygiene.

Specific qualitative and quantitative requirements for freedom from biological and toxicological hazards are not included in this International Standard. These are covered in ISO 7405[1] and ISO 10993-1[2].

Document History

October 1, 2017
Dentistry - Dentifrices - Requirements, test methods and marking
A description is not available for this item.
SN EN ISO 11609
January 1, 2011
Dentistry - Dentifrices - Requirements, test methods and marking
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the...

References

Advertisement