SNV - SN EN ISO 28927-11
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers
| Organization: | SNV |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Pneumatic tools): | 25.140.10 |
scope:
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a stone hammer when operated in laboratory conditions. It is intended that the results be used to compare different models of the same type of machine.
This part of ISO 28927 is applicable to engraving pens and stone hammers intended for use by stone masons (see Clause 5), driven pneumatically or by other means. It is not applicable to demolition hammers or to chipping hammers primarily intended for use on metal or in construction.
NOTE To avoid confusion with the terms "power tool" and "inserted tool", "machine" is used hereinafter for the former.
Document History