DSF/ISO/DIS 4164
Mopeds - Engine test code - Net power
| Organization: | DS |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Motorcycles and mopeds): | 43.140 |
scope:
This International Standard specifies methods for evaluating the performance of engines designed for mopeds as defined in ISO 3833, in particular with a view to the presentation of power curves and specific fuel consumption at full load as a function of engine speed, for net power assessment. It is applicable to reciprocating internal combustion engines (spark-ignition) - excluding free-piston engines - and rotary piston engines, either naturally aspirated or pressure-charged and equipped with either mechanical pressurecharger or turbocharger.
Document History