AFNOR - NF EN 302729-2

Electromagnetic compatibilityand Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Level Probing Radar (LPR) equipment operating in thefrequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz,57 GHz to 64 GHz, 75 GHz to 85 GHz - Part 2 : Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive (V1.1.2)

active, Most Current
Organization: AFNOR
Publication Date: 1 September 2011
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

NF EN 302729-2
September 1, 2011
Electromagnetic compatibilityand Radio spectrum Matters (ERM) - Short Range Devices (SRD) - Level Probing Radar (LPR) equipment operating in thefrequency ranges 6 GHz to 8,5 GHz, 24,05 GHz to 26,5 GHz,57 GHz to 64 GHz, 75 GHz to 85 GHz - Part 2 : Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive (V1.1.2)
A description is not available for this item.
Advertisement