DSF/ISO/IEC FDIS 9797-3

Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function

pending, Most Current
Organization: DS
Status: pending
Page Count: 33
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 9797 specifies the following MAC algorithms that use a secret key and a universal hash-function with an n-bit result to calculate an m-bit MAC based on the block ciphers specified in ISO/IEC 18033-3 and the stream ciphers specified in ISO/IEC 18033-4: a) UMAC; b) Badger; c) Poly1305-AES; d) GMAC.

Document History

DSF/ISO/IEC FDIS 9797-3
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function
This part of ISO/IEC 9797 specifies the following MAC algorithms that use a secret key and a universal hash-function with an n-bit result to calculate an m-bit MAC based on the block ciphers...
Advertisement