DSF/FprEN ISO 11148-8
Hand-held non-electric power tools - Safety requirements - Part 8: Sanders and polishers (ISO/FDIS 11148-8:2011)
| Organization: | DS |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Pneumatic tools): | 25.140.10 |
| ICS Code (Other hand-held tools): | 25.140.99 |
scope:
This part of ISO 11148 specifies safety requirements for hand-held non-electric power tools (hereinafter "sanders and polishers") intended for polishing and sanding with all types of movement, e.g. rotary, orbital and reciprocating, using coated abrasive products, bonnets of various soft materials and endless belts. The sanders and polishers can be powered by compressed air, hydraulic fluid or internal combustion engines and are intended to be used by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer. NOTE 1 At the time of publication, no sanders and polishers driven by internal combustion engines are known. Once these are identified, it is intended to amend this part of ISO 11148 to include such power tools. This part of ISO 11148 is applicable to: ? belt sanders; ? orbital sanders; ? polishers; ? random orbital sanders; ? rotary sanders; ? straight-line sanders. NOTE 2 For examples of sanders and polishers, see Annex B. This part of ISO 11148 is not applicable to special requirements and modifications of sanders and polishers for the purpose of mounting them in a fixture. This part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events relevant to sanders and polishers when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, with the exception of the use of sanders and polishers in potentially explosive atmospheres. NOTE 3 EN 13463-1 gives requirements for non-electrical equipment for potentially explosive atmospheres.
Document History