ISO/IEC 29500-4

Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2011
Status: inactive
Page Count: 1,584
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Languages used in information technology): 35.060
scope:

ISO/IEC 29500 defines a set of XML vocabularies for representing word-processing documents, spreadsheets and presentations. On the one hand, the goal of ISO/IEC 29500 is to represent faithfully the existing corpus of wordprocessing documents, spreadsheets and presentations that have been produced by Microsoft Office applications (from Microsoft Office 97 to Microsoft Office 2008, inclusive). It also specifies requirements for Office Open XML consumers and producers. On the other hand, the goal is to facilitate extensibility and interoperability by enabling implementations by multiple vendors and on multiple platforms.

This Part of ISO/IEC 29500 defines features for backward-compatibility and that are useful for high-quality migration of existing binary documents to ISO/IEC 29500. These features are used only by documents of conformance class WML Transitional (§2.1), SML Transitional (§2.1), or PML Transitional (§2.1). These features are sometimes needed for high-quality migration of existing binary documents to ISO/IEC 29500.

Document History

November 1, 2016
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
ISO/IEC 29500 defines a set of XML vocabularies for representing word-processing documents, spreadsheets and presentations. On the one hand, the goal of ISO/IEC 29500 is to represent faithfully the...
September 1, 2012
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
ISO/IEC 29500 defines a set of XML vocabularies for representing word-processing documents, spreadsheets and presentations. On the one hand, the goal of ISO/IEC 29500 is to represent faithfully the...
ISO/IEC 29500-4
August 15, 2011
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
ISO/IEC 29500 defines a set of XML vocabularies for representing word-processing documents, spreadsheets and presentations. On the one hand, the goal of ISO/IEC 29500 is to represent faithfully the...
August 15, 2010
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features AMENDMENT 1
A description is not available for this item.
May 15, 2010
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features TECHNICAL CORRIGENDUM 1
A description is not available for this item.
November 15, 2008
Information technology - Document description and processing languages - Office Open XML File Formats - Part 4: Transitional Migration Features
A description is not available for this item.

References

Advertisement