ISO 12090-1

Rolling bearings — Profiled rail guides for linear motion rolling bearings — Part 1: Boundary dimensions and tolerances for series 1, 2 and 3

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2011
Status: active
Page Count: 20
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 12090 establishes the boundary dimensions and tolerances for series 1, 2 and 3 of linear motion rolling bearings, profiled rail guides.

These bearings consist of profiled rails with carriages, which can support forces from all perpendicular directions and moments around all axes and consist of recirculating rolling elements. The internal design of these profiled rail guides is at the discretion of the manufacturer.

An assembly, as specified by the manufacturer, can comprise one or more carriages on a profiled rail. Therefore, the interchange or combination of these elements can only be carried out within the limits permitted by the manufacturer.

Document History

ISO 12090-1
August 1, 2011
Rolling bearings — Profiled rail guides for linear motion rolling bearings — Part 1: Boundary dimensions and tolerances for series 1, 2 and 3
This part of ISO 12090 establishes the boundary dimensions and tolerances for series 1, 2 and 3 of linear motion rolling bearings, profiled rail guides. These bearings consist of profiled rails with...

References

Advertisement