ISO 6361-4
Wrought aluminium and aluminium alloys — Sheets, strips and plates — Part 4: Sheets and plates: Tolerances on shape and dimensions
| Organization: | ISO |
| Publication Date: | 15 August 2011 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
This part of ISO 6361 specifies the tolerances on shape and dimensions for wrought aluminium and aluminium alloy sheet and plate by hot-rolling or cold-rolling for general engineering applications.
It applies to products with a thickness over 0,15 mm up to and including 203 mm.
It does not apply to semi-finished rolled products in coiled form to be subjected to further rolling (reroll stock) or to special products such as those that are corrugated or embossed.
Technical conditions for inspection and delivery of products covered by this part of ISO 6361 are specified in ISO 6361-1.
Document History